JKL Components Corporation Ballasts, Inverters BXA-12379

Description
"CCFL and UV Lamps Inverter 12V Input 1350V Output 3.23"" L x 1.18"" W x 0.67"" H (82mm x 30mm x 17mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 12V Input 1350V Output 3.23"" L x 1.18"" W x 0.67"" H (82mm x 30mm x 17mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1155-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1155-ND
Ballasts, Inverters 289-1155-ND
"CCFL and UV Lamps Inverter 12V Input 1350V Output 3.23"" L x 1.18"" W x 0.67"" H (82mm x 30mm x 17mm) Chassis Mount"

"CCFL and UV Lamps Inverter 12V Input 1350V Output 3.23"" L x 1.18"" W x 0.67"" H (82mm x 30mm x 17mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1155-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1402/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Xtrasun 1000W 120/240v MH Ballast - BAH100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE296HO-MV-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Start Method Rapid Start
View Details