JKL Components Corporation Ballasts, Inverters BXA-12529/PS1

Description
"CCFL and UV Lamps Inverter 12V Input 850V Output 1.97"" L x 1.37"" W x 1.00"" H (50mm x 35mm x 25.4mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 12V Input 850V Output 1.97"" L x 1.37"" W x 1.00"" H (50mm x 35mm x 25.4mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1048-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1048-ND
Ballasts, Inverters 289-1048-ND
"CCFL and UV Lamps Inverter 12V Input 850V Output 1.97"" L x 1.37"" W x 1.00"" H (50mm x 35mm x 25.4mm) Chassis Mount"

"CCFL and UV Lamps Inverter 12V Input 850V Output 1.97"" L x 1.37"" W x 1.00"" H (50mm x 35mm x 25.4mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1048-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 400W 120/240v MH Ballast - PH57301 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Compact Fluorescent Electronic Ballast - GEC226-MVPS-3W - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type T4; CFL Lamp
View Details