JKL Components Corporation Ballasts, Inverters BXA-601

Description
"CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.59"" H (44mm x 21mm x 15mm) Through Hole"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.59"" H (44mm x 21mm x 15mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1265-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1265-ND
Ballasts, Inverters 289-1265-ND
"CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.59"" H (44mm x 21mm x 15mm) Through Hole"

"CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.59"" H (44mm x 21mm x 15mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1265-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EHDT514MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Ultra Grow 1000W E-Ballast, Dimmable - PMUG1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details