JKL Components Corporation Ballasts, Inverters NDL-202

Description
"Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 70 V ~ 90 V Output 1.24"" L x 0.83"" W x 0.35"" H (31.6mm x 21mm x 9mm) Through Hole"
Request a Quote Datasheet
Description
"Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 70 V ~ 90 V Output 1.24"" L x 0.83"" W x 0.35"" H (31.6mm x 21mm x 9mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1029-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1029-ND
Ballasts, Inverters 289-1029-ND
"Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 70 V ~ 90 V Output 1.24"" L x 0.83"" W x 0.35"" H (31.6mm x 21mm x 9mm) Through Hole"

"Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 70 V ~ 90 V Output 1.24"" L x 0.83"" W x 0.35"" H (31.6mm x 21mm x 9mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1029-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 430W 120/240v HPS Ballast - PH57362 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 430 watts
View Details
Fluorescent Electronic Ballast - GE232MAXP347-N+-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
View Details