Hatch Lighting Ballasts, Inverters MC70-1J-UNNU

Description
ELEC BLLST 70W CMH UNIV BF
Request a Quote Datasheet
Description
ELEC BLLST 70W CMH UNIV BF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 4718-MC70-1J-UNNU-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
4718-MC70-1J-UNNU-ND
Ballasts, Inverters 4718-MC70-1J-UNNU-ND
ELEC BLLST 70W CMH UNIV BF

ELEC BLLST 70W CMH UNIV BF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 4718-MC70-1J-UNNU-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 400W 120/240v HPS Ballast - PH57363 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
HID Electronic Ballast - GEMH400MVA-F - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
View Details