JKL Components Corporation Ballasts, Inverters BXA-12579

Description
"CCFL and UV Lamps Inverter 12V Input 1500V Output 3.35"" L x 1.06"" W x 0.73"" H (85mm x 27mm x 18.6mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 12V Input 1500V Output 3.35"" L x 1.06"" W x 0.73"" H (85mm x 27mm x 18.6mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1026-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1026-ND
Ballasts, Inverters 289-1026-ND
"CCFL and UV Lamps Inverter 12V Input 1500V Output 3.35"" L x 1.06"" W x 0.73"" H (85mm x 27mm x 18.6mm) Chassis Mount"

"CCFL and UV Lamps Inverter 12V Input 1500V Output 3.35"" L x 1.06"" W x 0.73"" H (85mm x 27mm x 18.6mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1026-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 400W 120/240v MH Ballast - PH57301 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE332PS347-H-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details