Taiyo Yuden Co., Ltd. Ballasts, Inverters LS530-RH

Description
"CCFL and UV Lamps Inverter 9.6 ~ 14.4V Input 1500V Output 5.12"" L x 0.79"" W x 0.55"" H (130mm x 20mm x 14mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 9.6 ~ 14.4V Input 1500V Output 5.12"" L x 0.79"" W x 0.55"" H (130mm x 20mm x 14mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 587-2007-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
587-2007-ND
Ballasts, Inverters 587-2007-ND
"CCFL and UV Lamps Inverter 9.6 ~ 14.4V Input 1500V Output 5.12"" L x 0.79"" W x 0.55"" H (130mm x 20mm x 14mm) Chassis Mount"

"CCFL and UV Lamps Inverter 9.6 ~ 14.4V Input 1500V Output 5.12"" L x 0.79"" W x 0.55"" H (130mm x 20mm x 14mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 587-2007-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Powerhouse 1000W 120/240v HPS Ballast - PH57361 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Open Core and Coil HID Ballast - GEM100MLTLA3D-5-QUAD - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details