JKL Components Corporation Ballasts, Inverters BXA-12553

Description
"CCFL and UV Lamps Inverter 12V Input 700V Output 1.65"" L x 0.79"" W x 0.47"" H (42mm x 20mm x 12mm) Through Hole"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 12V Input 700V Output 1.65"" L x 0.79"" W x 0.47"" H (42mm x 20mm x 12mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1049-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1049-ND
Ballasts, Inverters 289-1049-ND
"CCFL and UV Lamps Inverter 12V Input 700V Output 1.65"" L x 0.79"" W x 0.47"" H (42mm x 20mm x 12mm) Through Hole"

"CCFL and UV Lamps Inverter 12V Input 700V Output 1.65"" L x 0.79"" W x 0.47"" H (42mm x 20mm x 12mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1049-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Lumatek 250W 120/240 HPS/MH E-Ballast - LK250 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 250 watts
View Details
Fluorescent Electronic Ballast - B239PUNV-DOG1C-UNV - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Start Method Programmed
View Details