JKL Components Corporation Ballasts, Inverters BXA-12564-6M

Description
"CCFL and UV Lamps Inverter 12V Input 1000V Output 3.31"" L x 0.83"" W x 0.24"" H (84mm x 21mm x 6mm) Chassis Mount"
Request a Quote Datasheet
Description
"CCFL and UV Lamps Inverter 12V Input 1000V Output 3.31"" L x 0.83"" W x 0.24"" H (84mm x 21mm x 6mm) Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballasts, Inverters - 289-1035-ND - DigiKey
Thief River Falls, MN, United States
Ballasts, Inverters
289-1035-ND
Ballasts, Inverters 289-1035-ND
"CCFL and UV Lamps Inverter 12V Input 1000V Output 3.31"" L x 0.83"" W x 0.24"" H (84mm x 21mm x 6mm) Chassis Mount"

"CCFL and UV Lamps Inverter 12V Input 1000V Output 3.31"" L x 0.83"" W x 0.24"" H (84mm x 21mm x 6mm) Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ballasts
Product Number 289-1035-ND
Product Name Ballasts, Inverters
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Sunburst 400W E-Ballast, 120v/HPS/MH - SBE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
Lamp Wattage 400 watts
View Details
Fluorescent Magnetic Ballast - GEM232T8RS120-120 - GE Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Rapid Start
View Details