IC MCU 16BIT 56KB FLASH 64LQFP Product overview: DN3687GFPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DN3687GFPV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 730596-DN3687GFPV
Packaging: Tray
Mounting Style: SMD
Core Processor: H8/300H
Speed: 20MHz
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -20°C ~ 75°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: HD64F3687
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 43
Date RAM Size: 4K x 8
IC MCU 16BIT 56KB FLASH 64LQFP
IC MCU 16BIT 56KB FLASH 64LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU MCU 3/5V 56K Pb-free 64-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DN3687GFPV | DN3687GFPV-ND | 730596-DN3687GFPV | DN3687GFPV | DN3687GFPV | DN3687GFPV | DN3687GFPV | DN3687GFPV |
| Product Name | 16-bit 16BIT 56KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DN3687GFPV | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |