Silicon Labs Microcontrollers EFM32G232F128G-E-QFP64

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-5327-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5327-ND
Microcontrollers 336-5327-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-EFM32G232F128G-E-QFP64
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-EFM32G232F128G-E-QFP64
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 53 I/O, QFP64 Product overview: EFM32G232F128G-E-QFP 64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128G-E -QFP64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 53 I/O, QFP64 Product overview: EFM32G232F128G-E-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F128G-E-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340445-EFM32G232F128G-E-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340445-EFM32G232F128G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340445-EFM32G232F128G-E-QFP64
Win Source Part Number: 1340445-EFM32G232F12 8G-E-QFP64 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Gecko Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Standard Package: 160 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM32G232

Win Source Part Number: 1340445-EFM32G232F128G-E-QFP64
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Gecko
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32G232

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G232F128G-E-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G232F128G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G232F128G-E-QFP64
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - EFM32G232F128G-E-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G232F128G-E-QFP64
Microcontrollers EFM32G232F128G-E-QFP64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G232F128G-E-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G232F128G-E-QFP64
Embedded - Microcontrollers EFM32G232F128G-E-QFP64
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G232F128G-E-QFP64
ARM Microcontrollers - MCU EFM32G232F128G-E-QFP64
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-5327-ND 685-EFM32G232F128G-E-QFP64 1340445-EFM32G232F128G-E-QFP64 EFM32G232F128G-E-QFP64 EFM32G232F128G-E-QFP64 EFM32G232F128G-E-QFP64 EFM32G232F128G-E-QFP64
Product Name Microcontrollers 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details