H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
IC MCU 16BIT 512KB FLSH 145TFLGA Product overview: DF2378BVLP35V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2378BVLP35V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014680-DF2378BVLP35
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 35MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b; D/A 6x8b
Oscillator Type: External
Package / Case: 145-TFLGA
Supplier Device Package: 145-TFLGA (9x9)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF2378
Product Status: Obsolete
IC MCU 16BIT 512KB FLSH 145TFLGA
IC MCU 16BIT 512KB FLSH 145TFLGA
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 35MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 145-LGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2378BVLP35V-ND | 685-DF2378BVLP35V | 1014680-DF2378BVLP35V | DF2378BVLP35V | DF2378BVLP35V | DF2378BVLP35V | DF2378BVLP35V |
| Product Name | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 35 MHz | 35 MHz | 35 MHz | 35 MHz | |||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 6x8b | ||||||
| RAM | 32 KB | 32 KB | 512 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |