ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB MCU
IC MCU 32BIT 512KB FLASH 64QFN
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32GG12B130F512GM64-AR-ND | EFM32GG12B130F512GM64-AR | EFM32GG12B130F512GM64-AR | EFM32GG12B130F512GM64-AR | EFM32GG12B130F512GM64-AR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 16x12b SAR; D/A 2x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |