SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 512KB FLSH 176LFQFP Product overview: DF70865AN80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF70865AN80FPV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337236-DF70865AN80F
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7080
Core Processor: SH-2
Speed: 80MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, I²C, SCI, SSU
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 118
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF70865
Product Status: Not For New Designs
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 512KB FLSH 176LFQFP
IC MCU 32BIT 512KB FLSH 176LFQFP
IC MCU 32BIT 512KB FLSH 176LFQFP
32-bit Microcontrollers - MCU MCU 5/3V 512K Pb-free FP-176EV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF70865AN80FPV-ND | 685-DF70865AN80FPV | 1337236-DF70865AN80FPV | DF70865AN80FPV | DF70865AN80FPV | DF70865AN80FPV | DF70865AN80FPV | DF70865AN80FPV |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||||
| RAM | 32 KB | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |