Silicon Labs 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU EFM32G222F128G-E-QFP48

Description
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 37 I/O, QFP48 Product overview: EFM32G222F128G-E-QFP 48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F128G-E -QFP48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 37 I/O, QFP48 Product overview: EFM32G222F128G-E-QFP 48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F128G-E -QFP48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-EFM32G222F128G-E-QFP48
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-EFM32G222F128G-E-QFP48
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 37 I/O, QFP48 Product overview: EFM32G222F128G-E-QFP 48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F128G-E -QFP48 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 37 I/O, QFP48 Product overview: EFM32G222F128G-E-QFP48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F128G-E-QFP48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322901-EFM32G222F128G-E-QFP48 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322901-EFM32G222F128G-E-QFP48
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322901-EFM32G222F128G-E-QFP48
Manufacturer: Silicon Labs Win Source Part Number: 1322901-EFM32G222F12 8G-E-QFP48 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M3 Speed: 32MHz Standard Package: 250 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-TQFP ECCN: 5A992C Fake Threat In the Open Market: 81 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: EFM32G222F128G-E-QFP 48-ND,336-5325 Base Product Number: EFM32G222 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1322901-EFM32G222F128G-E-QFP48
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 4x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 81
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: EFM32G222F128G-E-QFP48-ND,336-5325
Base Product Number: EFM32G222
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Microcontrollers - 336-5325-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5325-ND
Microcontrollers 336-5325-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G222F128G-E-QFP48
ARM Microcontrollers - MCU EFM32G222F128G-E-QFP48
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G222F128G-E-QFP48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G222F128G-E-QFP48
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G222F128G-E-QFP48
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site
Microcontrollers - EFM32G222F128G-E-QFP48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G222F128G-E-QFP48
Microcontrollers EFM32G222F128G-E-QFP48
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers EFM32G222F128G-E-QFP48
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
EFM32G222F128G-E-QFP48
Embedded - Microcontrollers EFM32G222F128G-E-QFP48
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G222F128G-E-QFP48 1322901-EFM32G222F128G-E-QFP48 336-5325-ND EFM32G222F128G-E-QFP48 EFM32G222F128G-E-QFP48 EFM32G222F128G-E-QFP48 EFM32G222F128G-E-QFP48 EFM32G222F128G-E-QFP48
Product Name 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts 1.98 to 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details