H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
32-bit Microcontrollers - MCU MCU 3V 512K I-Temp Pb-free 120-TQFP
IC MCU 32BIT 512KB FLASH 120TQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 120TQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61654W50FTV-ND | DF61654W50FTV | DF61654W50FTV | DF61654W50FTV | DF61654W50FTV |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 512 KB |