Manufacturer: Renesas Electronics America
Win Source Part Number: 916983-DF2556FC20DV
Series: H8® H8S/2500
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 144-QFP (20x20)
Core Processor: H8S/2000
Speed: 20MHz
Package: Tray
Package: 144-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: DF2556
Categories: Integrated Circuits (ICs)
Case / Package: 144-QFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
H8S/2000 H8® H8S/2500 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 144-QFP (20x20)
IC MCU 16BIT 512KB FLASH 144QFP
H8S/2000 H8® H8S/2500 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 144-QFP (20x20)
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 144-QFP
IC MCU 16BIT 512KB FLASH 144QFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 916983-DF2556FC20DV | DF2556FC20DV-ND | DF2556FC20DV | DF2556FC20DV | DF2556FC20DV | DF2556FC20DV |
| Product Name | Embedded - Embedded - Microcontrollers - DF2556FC20DV | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 512 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |