VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 8-bit Microcontrollers - MCU 16 I/O 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU 16 I/O 4K FLASH 256 BYTES SRAM | |
| 8-bit Microcontrollers - MCU 16 KB 256 B | |
| 8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 1 | |
| 8-bit Microcontrollers - MCU 16K Flash 50MHz 8051 1.71V to 5.5V | |
| 8-bit Microcontrollers - MCU 16K FlSh 256B RAM IND | |
| 8-bit Microcontrollers - MCU 16Kb Flash 1Kb SRAM PSoC | |
| 8-bit Microcontrollers - MCU 16Kb Flash 2Kb SRAM PSoC 3 | |
| 8-bit Microcontrollers - MCU 24 I/O 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU 24 I/O 32K Flash 2K bytes RAM | |
| 8-bit Microcontrollers - MCU 24 I/O 4K Flash 256 bytes RAM | |
| 8-bit Microcontrollers - MCU 28-Pin PSoC, 26 I/O 8KB | |
| 8-bit Microcontrollers - MCU 3.0V-5.25V 16K FLASH 1K RAM I2C SPI UART | |
| 8-bit Microcontrollers - MCU 32 KB 2048 B | |
| 8-bit Microcontrollers - MCU 32K 2K RAM 3.0-5.25V I2C, SPI, UART | |
| 8-bit Microcontrollers - MCU 32K Flash 2K SRAM PSoC 1 | |
| 8-bit Microcontrollers - MCU 32K Flash 4K SRAM 8bit 67 MHz | |
| 8-bit Microcontrollers - MCU 32K Flash 50MHz 8051 1.71V to 5.5V | |
| 8-bit Microcontrollers - MCU 32K Flash 67MHz 8051 0.5V to 5.5V | |
| 8-bit Microcontrollers - MCU 32K Flsh 2KB RAM IND | |
| 8-bit Microcontrollers - MCU 32Kb Flash 4Kb SRAM PSoC 3 | |
| 8-bit Microcontrollers - MCU 38 I/O 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU 4K Flash 0.25K SRAM PSoC 1 | |
| 8-bit Microcontrollers - MCU 4K Flsh 256B RAM IND | |
| 8-bit Microcontrollers - MCU 4Kb FLASH 256K RAM | |
| 8-bit Microcontrollers - MCU 5.50 V, PSoC 3 CapSense Plus | |
| 8-bit Microcontrollers - MCU 50 I/O 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V | |
| 8-bit Microcontrollers - MCU 64K Flash 67MHz 8051 0.5V to 5.5V | |
| 8-bit Microcontrollers - MCU 64K Flash 8K SRAM 8bit 67 MHz | |
| 8-bit Microcontrollers - MCU 64Kb Flash 8Kb SRAM PSoC 3 | |
| 8-bit Microcontrollers - MCU 8051 8bit 67MHz 32KB | |
| 8-bit Microcontrollers - MCU 8051 8bit 67MHz 64KB | |
| 8-bit Microcontrollers - MCU IC MCU 16K FLASH 1K SRAM | |
| 8-bit Microcontrollers - MCU IC MCU 16K FLASH 256B SRAM | |
| 8-bit Microcontrollers - MCU IC MCU 16K FLSH 256B SRAM | |
| 8-bit Microcontrollers - MCU IC MCU 32K FLASH 2K SRAM | |
| 8-bit Microcontrollers - MCU IC MCU 4K FLASH 256B SRAM | |
| 8-bit Microcontrollers - MCU PSoC 1 PSoC 1 | |
| 8-bit Microcontrollers - MCU PSoC 16KB FLASH 1.7-5.5V 38 I/O | |
| 8-bit Microcontrollers - MCU PSoC 32KB FLASH 1.7-5.5V 25 I/O | |
| 8-bit Microcontrollers - MCU PSoC 32KB FLASH 1.7-5.5V 38 I/O | |
| 8-bit Microcontrollers - MCU PSoC 32KB FLASH 1.7-5.5V 62 I/O | |
| 8-bit Microcontrollers - MCU PSoC 3 | |
| 8-bit Microcontrollers - MCU PSoC 64KB FL 1.7-5.5V | |
| 8-bit Microcontrollers - MCU PSoC 64KB FLASH 1.7-5.5V 25 I/O | |
| 8-bit Microcontrollers - MCU PSoC 64KB FLASH 1.7-5.5V 62 I/O | |
| 8-bit Microcontrollers - MCU PSoC, 26I/O, 8K Fsh 256 bytes RAM | |
| 8-bit Microcontrollers - MCU PSoC,26I/O, 8k Fsh 256 bytes RAM | |
| 8-bit Microcontrollers - MCU PSoC1 | |
| 8-bit Microcontrollers - MCU PSoC3 | |
| ARM Microcontrollers - MCU 16KB Flash 2KB SRAM PSoC 4 | |
| ARM Microcontrollers - MCU 16KB Flash 4KB SRAM PSoC 4 | |
| ARM Microcontrollers - MCU 24MHz 20 GPIO 28-SSOP | |
| ARM Microcontrollers - MCU 24MHz 38 GPIO 48-QFN | |
| ARM Microcontrollers - MCU 24MHz 38 GPIO 48-TQFP | |
| ARM Microcontrollers - MCU 32KB Flash 4KB SRAM PSoC 4 | |
| ARM Microcontrollers - MCU 48MHZ 38 GPIO 48-TQFP | |
| ARM Microcontrollers - MCU 48MHz with CapSense 48-TQFP | |
| ARM Microcontrollers - MCU 8KB Flash 2KB SRAM PSoC 4 | |
| ARM Microcontrollers - MCU ARM Microcontrollers MCU 16KB Flash 4KB | |
| ARM Microcontrollers - MCU CY8C4014FNI-421AT | |
| ARM Microcontrollers - MCU CY8C4014LQA-422Z | |
| ARM Microcontrollers - MCU CY8C4014LQA-422ZT | |
| ARM Microcontrollers - MCU CY8C4014LQS-422Z | |
| ARM Microcontrollers - MCU CY8C4014LQS-422ZT | |
| ARM Microcontrollers - MCU CY8C4014SXA-421Z | |
| ARM Microcontrollers - MCU CY8C4014SXA-421ZT | |
| ARM Microcontrollers - MCU CY8C4125PVA-482Z | |
| ARM Microcontrollers - MCU CY8C4125PVA-482ZT | |
| ARM Microcontrollers - MCU Programmable System- on-Chip | |
| ARM Microcontrollers - MCU PSoC 4 S-Series CapSense | |
| ARM Microcontrollers - MCU PSoC 4 S-Series | |
| ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog | |
| ARM Microcontrollers - MCU PSoC4200DS 32 KB Flash | |
| ARM Microcontrollers - MCU PSoC4 |
| << Prev | Next >> |