SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
SH-2 SuperH® SH7147 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
32-bit Microcontrollers - MCU MCU 512K 5V I-temp Pb-free LQFP-100
IC MCU 32BIT 512KB FLSH 100LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71476BD80FPV-ND | DF71476BD80FPV | DF71476BD80FPV | DF71476BD80FPV | DF71476BD80FPV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 512 KB |