IC MCU 32BIT 128KB FLASH 112BGA Product overview: EFM32G290F128G-E-BGA
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
Win Source Part Number: 1349266-EFM32G290F12
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Gecko
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Standard Package: 168
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 112-LFBGA
Supplier Device Package: 112-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32G290
IC MCU 32BIT 128KB FLASH 112BGA
IC MCU 32BIT 128KB FLASH 112BGA
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32G290F128G-E-BGA112 | EFM32G290F128G-E-BGA112-ND | 1349266-EFM32G290F128G-E-BGA112 | EFM32G290F128G-E-BGA112 | EFM32G290F128G-E-BGA112 | EFM32G290F128G-E-BGA112 | EFM32G290F128G-E-BGA112 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 3.8 volts | |||
| Serial Interface | I2C/UART/USART | SPI; UART; USART |