32-Bit RISC MCU, 32MHz, 64-Pin QFN, 64KB Flash, 16KB RAM, 56 I/O Product overview: EFM32G230F64G-E-QFN6
Manufacturer: Silicon Labs
Win Source Part Number: 870189-EFM32G230F64G
Series: Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32G230
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: EFM32G230F64G-E-QFN6
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
IC MCU 32BIT 64KB FLASH 64QFN
IC MCU 32BIT 64KB FLASH 64QFN
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32G230F64G-E-QFN64 | 870189-EFM32G230F64G-E-QFN64 | 336-5805-ND | EFM32G230F64G-E-QFN64 | EFM32G230F64G-E-QFN64 | EFM32G230F64G-E-QFN64 | EFM32G230F64G-E-QFN64 | EFM32G230F64G-E-QFN64 |
| Product Name | 32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - EFM32G230F64G-E-QFN64 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Supply Voltage | 1.98 to ? volts | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 3.8 volts | 1.98 to 3.8 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB |