ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 2MB FLASH 64QFN
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32GG11B520F2048IM64-BR-ND | EFM32GG11B520F2048IM64-BR | EFM32GG11B520F2048IM64-BR | EFM32GG11B520F2048IM64-BR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 16x12b SAR; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | ||
| ROM | 2000 KB |