Silicon Labs 32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU EFM32G222F64G-E-QFP48

Description
32-Bit RISC MCU, 32MHz, 64KB Flash, 16KB RAM, 48-Pin QFP Product overview: EFM32G222F64G-E-QFP4 8 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F64G-E- QFP48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 32MHz, 64KB Flash, 16KB RAM, 48-Pin QFP Product overview: EFM32G222F64G-E-QFP4 8 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F64G-E- QFP48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU
685-EFM32G222F64G-E-QFP48
32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU 685-EFM32G222F64G-E-QFP48
32-Bit RISC MCU, 32MHz, 64KB Flash, 16KB RAM, 48-Pin QFP Product overview: EFM32G222F64G-E-QFP4 8 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F64G-E- QFP48 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 64KB Flash, 16KB RAM, 48-Pin QFP Product overview: EFM32G222F64G-E-QFP48 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G222F64G-E-QFP48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-5326-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5326-ND
Microcontrollers 336-5326-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM32G222F64G-E-QFP48 - 870187-EFM32G222F64G-E-QFP48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G222F64G-E-QFP48
870187-EFM32G222F64G-E-QFP48
Embedded - Embedded - Microcontrollers - EFM32G222F64G-E-QFP48 870187-EFM32G222F64G-E-QFP48
Manufacturer: Silicon Labs Win Source Part Number: 870187-EFM32G222F64G -E-QFP48 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Family Name: EFM32G222 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-5326, EFM32G222F64G-E-QFP4 8-ND

Manufacturer: Silicon Labs
Win Source Part Number: 870187-EFM32G222F64G-E-QFP48
Series: Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32G222
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-5326, EFM32G222F64G-E-QFP48-ND

Buy Now Datasheet
Microcontrollers EFM32G222F64G-E-QFP48
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G222F64G-E-QFP48
ARM Microcontrollers - MCU EFM32G222F64G-E-QFP48
ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

Buy Now Datasheet
Microcontrollers - EFM32G222F64G-E-QFP48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G222F64G-E-QFP48
Microcontrollers EFM32G222F64G-E-QFP48
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
EFM32G222F64G-E-QFP48
Embedded - Microcontrollers EFM32G222F64G-E-QFP48
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G222F64G-E-QFP48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G222F64G-E-QFP48
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G222F64G-E-QFP48
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G222F64G-E-QFP48 336-5326-ND 870187-EFM32G222F64G-E-QFP48 EFM32G222F64G-E-QFP48 EFM32G222F64G-E-QFP48 EFM32G222F64G-E-QFP48 EFM32G222F64G-E-QFP48 EFM32G222F64G-E-QFP48
Product Name 32-bit 32MHz 64KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM32G222F64G-E-QFP48 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 4x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers