Silicon Labs Microcontrollers EFM32G232F64G-E-QFP64R

Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32G232F64G-E-QFP64R-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 32MHz Embedded Microcontroller MCU
685-EFM32G232F64G-E-QFP64R
Industrial 32-bit 32MHz Embedded Microcontroller MCU 685-EFM32G232F64G-E-QFP64R
32-Bit RISC MCU, 32MHz, 64-Pin PQFP, Industrial Product overview: EFM32G232F64G-E-QFP6 4R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64G-E- QFP64R can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 64-Pin PQFP, Industrial Product overview: EFM32G232F64G-E-QFP64R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64G-E-QFP64R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R - 808620-EFM32G232F64G-E-QFP64R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R
808620-EFM32G232F64G-E-QFP64R
Embedded - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R 808620-EFM32G232F64G-E-QFP64R
Manufacturer: Silicon Labs Win Source Part Number: 808620-EFM32G232F64G -E-QFP64R Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V

Manufacturer: Silicon Labs
Win Source Part Number: 808620-EFM32G232F64G-E-QFP64R
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V

Buy Now Datasheet
Microcontrollers EFM32G232F64G-E-QFP64R
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G232F64G-E-QFP64R
ARM Microcontrollers - MCU EFM32G232F64G-E-QFP64R
ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G232F64G-E-QFP64R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G232F64G-E-QFP64R
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G232F64G-E-QFP64R
Embedded - Microcontrollers EFM32G232F64G-E-QFP64R
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - EFM32G232F64G-E-QFP64R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G232F64G-E-QFP64R
Microcontrollers EFM32G232F64G-E-QFP64R
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32G232F64G-E-QFP64R-ND 685-EFM32G232F64G-E-QFP64R 808620-EFM32G232F64G-E-QFP64R EFM32G232F64G-E-QFP64R EFM32G232F64G-E-QFP64R EFM32G232F64G-E-QFP64R EFM32G232F64G-E-QFP64R EFM32G232F64G-E-QFP64R
Product Name Microcontrollers Industrial 32-bit 32MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32G232F64G-E-QFP64R Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - A2C53329389 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers