H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 100-QFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 13MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
IC MCU 16BIT 256KB FLASH 100QFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2238RFA13V-ND | DF2238RFA13V | DF2238RFA13V | DF2238RFA13V | DF2238RFA13V | DF2238RFA13V |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 13 MHz | 13 MHz | 13 MHz | 13 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |