H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 100-TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2319CVTE25V-ND | DF2319CVTE25V | DF2319CVTE25V | DF2319CVTE25V | DF2319CVTE25V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 512 KB |