H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 384KB FLASH 128QFP Product overview: DF2329BVF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2329BVF25V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 775807-DF2329BVF25V
Series: H8 H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 25MHz
Package: 128-BFQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2329B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-QFP (14x20)
Alternative Parts (Cross-Reference): MC56F8355MFG60; MC56F8145VFGE; MC56F8365VFG60; MC56F8155VFG;
Introduction Date: March 19, 2003
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 72
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 384KB FLASH 128QFP
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free 128-QFP
IC MCU 16BIT 384KB FLASH 128QFP
IC MCU 16BIT 384KB FLASH 128QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2329BVF25V-ND | 685-DF2329BVF25V | 775807-DF2329BVF25V | DF2329BVF25V | DF2329BVF25V | DF2329BVF25V | DF2329BVF25V | DF2329BVF25V |
| Product Name | Microcontrollers | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF2329BVF25V | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||||
| RAM | 32 KB | 32 KB | 384 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |