H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 144-TQFP (16x16)
Manufacturer: Renesas Electronics America
Win Source Part Number: 918832-DF2167VT33V
Series: H8® H8S/2100
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8S/2000 series Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 144-TQFP (16x16)
Core Processor: H8S/2000
Speed: 33MHz
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LPC, SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 106
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DF2167
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DF2167VTE33V, HD64F2167VTE33V, DF2167VTE33V-ND
IC MCU 16BIT 384KB FLASH 144TQFP Product overview: DF2167VT33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2167VT33V can be used for catalog matching and distributor lookup.
IC MCU 16BIT 384KB FLASH 144TQFP
16-bit Microcontrollers - MCU MCU 3V 384K PB-Free 144-TQFP JEDEC
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 144-TQFP (16x16)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2167VT33V-ND | 918832-DF2167VT33V | 685-DF2167VT33V | DF2167VT33V | DF2167VT33V | DF2167VT33V |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF2167VT33V | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 40 KB | 384 KB | 40 KB | 40 KB | ||
| ROM | 384 KB |