H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free I-Temp 100-QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2239FA20IV-ND | DF2239FA20IV | DF2239FA20IV | DF2239FA20IV | DF2239FA20IV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 384 KB |