H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
Microcontroller, 16-Bit, FLASH, H8S/2000 CPU, 20MHz, CMOS, PQFP100
IC MCU 16BIT 128KB FLASH 100QFP
H8S/2000 H8S Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
16-bit Microcontrollers - MCU MCU 5V 128K Pb free 100-QFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2148RFA20V-ND | DF2148RFA20V | DF2148RFA20V | DF2148RFA20V | DF2148RFA20V | DF2148RFA20V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 128 KB |