H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 120TQFP
H8S/2000 H8S Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 120TQFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 120-TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2360VTE34V-ND | DF2360VTE34V | DF2360VTE34V | DF2360VTE34V | DF2360VTE34V | DF2360VTE34V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | 34 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |