Silicon Labs Microcontrollers EFM32GG12B510F1024GM64-AR

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG12B510F1024GM64-AR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG12B510F1024GM64-AR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG12B510F1024GM64-AR
Embedded - Microcontrollers EFM32GG12B510F1024GM64-AR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - EFM32GG12B510F1024GM64-AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG12B510F1024GM64-AR
ARM Microcontrollers - MCU EFM32GG12B510F1024GM64-AR
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB LCD MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB LCD MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG12B510F1024GM64-AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG12B510F1024GM64-AR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG12B510F1024GM64-AR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG12B510F1024GM64-AR-ND EFM32GG12B510F1024GM64-AR EFM32GG12B510F1024GM64-AR EFM32GG12B510F1024GM64-AR EFM32GG12B510F1024GM64-AR
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details