Silicon Labs Microcontrollers EFM32GG11B110F2048GQ64-BR

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG11B110F2048GQ64-BR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG11B110F2048GQ64-BR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG11B110F2048GQ64-BR
Embedded - Microcontrollers EFM32GG11B110F2048GQ64-BR
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG11B110F2048GQ64-BR
ARM Microcontrollers - MCU EFM32GG11B110F2048GQ64-BR
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG11B110F2048GQ64-BR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG11B110F2048GQ64-BR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG11B110F2048GQ64-BR
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site
Microcontrollers - EFM32GG11B110F2048GQ64-BR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG11B110F2048GQ64-BR-ND EFM32GG11B110F2048GQ64-BR EFM32GG11B110F2048GQ64-BR EFM32GG11B110F2048GQ64-BR EFM32GG11B110F2048GQ64-BR
Product Name Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers