Silicon Labs 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU EFM32G210F128G-E-QFN32

Description
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 32-Pin QFN Product overview: EFM32G210F128G-E-QFN 32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G210F128G-E -QFN32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 32-Pin QFN Product overview: EFM32G210F128G-E-QFN 32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G210F128G-E -QFN32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU
685-EFM32G210F128G-E-QFN32
32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU 685-EFM32G210F128G-E-QFN32
32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 32-Pin QFN Product overview: EFM32G210F128G-E-QFN 32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G210F128G-E -QFN32 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 32MHz, 128KB Flash, 16KB RAM, 32-Pin QFN Product overview: EFM32G210F128G-E-QFN32 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32MHz, 128KB, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G210F128G-E-QFN32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32G210F128G-E-QFN32 - 870186-EFM32G210F128G-E-QFN32 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G210F128G-E-QFN32
870186-EFM32G210F128G-E-QFN32
Embedded - Embedded - Microcontrollers - EFM32G210F128G-E-QFN32 870186-EFM32G210F128G-E-QFN32
Manufacturer: Silicon Labs Win Source Part Number: 870186-EFM32G210F128 G-E-QFN32 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Tray Package: 32-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Family Name: EFM32G210 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4562, EFM32G210F128G-E-QFN 32-ND

Manufacturer: Silicon Labs
Win Source Part Number: 870186-EFM32G210F128G-E-QFN32
Series: Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Tray
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32G210
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (6x6)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4562, EFM32G210F128G-E-QFN32-ND

Buy Now Datasheet
Microcontrollers - 336-4562-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4562-ND
Microcontrollers 336-4562-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6)

Buy Now Datasheet
Microcontrollers EFM32G210F128G-E-QFN32
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
EFM32G210F128G-E-QFN32
Embedded - Microcontrollers EFM32G210F128G-E-QFN32
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G210F128G-E-QFN32
ARM Microcontrollers - MCU EFM32G210F128G-E-QFN32
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32G210F128G-E-QFN32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32G210F128G-E-QFN32
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32G210F128G-E-QFN32
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site
Microcontrollers - EFM32G210F128G-E-QFN32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G210F128G-E-QFN32
Microcontrollers EFM32G210F128G-E-QFN32
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 32-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32G210F128G-E-QFN32 870186-EFM32G210F128G-E-QFN32 336-4562-ND EFM32G210F128G-E-QFN32 EFM32G210F128G-E-QFN32 EFM32G210F128G-E-QFN32 EFM32G210F128G-E-QFN32 EFM32G210F128G-E-QFN32
Product Name 32-bit 32MHz 128KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32G210F128G-E-QFN32 Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120PX-AB-T-2 - 009029-ADM5120PX-AB-T-2 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers