H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 6MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 6MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU MCU 2.2/3V 256K Pb-free 100-TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2238RTE6V-ND | DF2238RTE6V | DF2238RTE6V | DF2238RTE6V |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 6 MHz | 6 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | ||
| ROM | 256 KB |