Silicon Labs Embedded - Embedded - Microcontrollers - EFM32G232F64-QFP64 EFM32G232F64-QFP64

Description
Manufacturer: Silicon Labs Win Source Part Number: 870190-EFM32G232F64- QFP64 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32G232F64-ND, EFM32G232F64-QFP64-N D, 336-5483-2, 336-5483-1, 336-5483-6, EFM32G232F64
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 870190-EFM32G232F64- QFP64 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32G232F64-ND, EFM32G232F64-QFP64-N D, 336-5483-2, 336-5483-1, 336-5483-6, EFM32G232F64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32G232F64-QFP64 - 870190-EFM32G232F64-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32G232F64-QFP64
870190-EFM32G232F64-QFP64
Embedded - Embedded - Microcontrollers - EFM32G232F64-QFP64 870190-EFM32G232F64-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 870190-EFM32G232F64- QFP64 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Other Part Number: EFM32G232F64-ND, EFM32G232F64-QFP64-N D, 336-5483-2, 336-5483-1, 336-5483-6, EFM32G232F64

Manufacturer: Silicon Labs
Win Source Part Number: 870190-EFM32G232F64-QFP64
Series: Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Other Part Number: EFM32G232F64-ND, EFM32G232F64-QFP64-ND, 336-5483-2, 336-5483-1, 336-5483-6, EFM32G232F64

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 32MHz Embedded Microcontroller MCU
685-EFM32G232F64-QFP64
Industrial 32-bit 32MHz Embedded Microcontroller MCU 685-EFM32G232F64-QFP64
32-Bit RISC MCU, Cortex-M3, 32MHz, 64-Pin TQFP, Industrial Product overview: EFM32G232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64-QFP 64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, Cortex-M3, 32MHz, 64-Pin TQFP, Industrial Product overview: EFM32G232F64-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 32MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32G232F64-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-5483-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5483-2-ND
Microcontrollers 336-5483-2-ND
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32G232F64-QFP64
ARM Microcontrollers - MCU EFM32G232F64-QFP64
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB AES MCU

ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB AES MCU

Buy Now Datasheet
Microcontrollers - EFM32G232F64-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32G232F64-QFP64
Microcontrollers EFM32G232F64-QFP64
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32G232F64-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32G232F64-QFP64
Embedded - Microcontrollers EFM32G232F64-QFP64
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 870190-EFM32G232F64-QFP64 685-EFM32G232F64-QFP64 336-5483-2-ND EFM32G232F64-QFP64 EFM32G232F64-QFP64 EFM32G232F64-QFP64
Product Name Embedded - Embedded - Microcontrollers - EFM32G232F64-QFP64 Industrial 32-bit 32MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.98 to 3.8 volts 1.98 to ? volts 1.98 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details