SH-2A SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 176-LFQFP (24x24)
IC MCU 32BIT ROMLESS 176LFQFP
IC MCU 32BIT ROMLESS 176LFQFP
SH-2A SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 100MHz ROMless 176-LFQFP (24x24)
32-bit Microcontrollers - MCU MPU 3.3V 0K I-Temp Pb-free FP-176E
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS72011RW100FPV-ND | DS72011RW100FPV | DS72011RW100FPV | DS72011RW100FPV | DS72011RW100FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |