Silicon Labs Microcontrollers EFM32GG11B110F2048GQ64-A

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM32GG11B110F2048GQ64-A is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 processor operating at up to 72 MHz. It is designed for energy efficiency, with an active mode current of 80 µA/MHz and a deep sleep current of 2.1 µA, making it suitable for battery-powered applications. The microcontroller includes up to 2048 kB of flash memory and 512 kB of RAM, with dual-bank support for read-while-write operations. Key features include a hardware cryptographic engine supporting AES, ECC, SHA, and a True Random Number Generator, enhancing security for applications. It supports various communication interfaces such as 10/100 Ethernet MAC, CAN bus, and low-energy USB, along with an SD/MMC/SDIO host controller. The device also offers advanced analog capabilities, including multiple ADCs, DACs, and capacitive sensing features. The EFM32GG11B110F2048GQ64-A is suitable for applications in smart energy meters, industrial automation, home automation, wearables, and IoT devices, providing a robust solution for projects requiring high performance and low energy consumption.

Datasheet Summary
Powered by GS/AI

The EFM32GG11B110F2048GQ64-A is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 processor operating at up to 72 MHz. It is designed for energy efficiency, with an active mode current of 80 µA/MHz and a deep sleep current of 2.1 µA, making it suitable for battery-powered applications. The microcontroller includes up to 2048 kB of flash memory and 512 kB of RAM, with dual-bank support for read-while-write operations. Key features include a hardware cryptographic engine supporting AES, ECC, SHA, and a True Random Number Generator, enhancing security for applications. It supports various communication interfaces such as 10/100 Ethernet MAC, CAN bus, and low-energy USB, along with an SD/MMC/SDIO host controller. The device also offers advanced analog capabilities, including multiple ADCs, DACs, and capacitive sensing features. The EFM32GG11B110F2048GQ64-A is suitable for applications in smart energy meters, industrial automation, home automation, wearables, and IoT devices, providing a robust solution for projects requiring high performance and low energy consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG11B110F2048GQ64-A-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - EFM32GG11B110F2048GQ64-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG11B110F2048GQ64-A
ARM Microcontrollers - MCU EFM32GG11B110F2048GQ64-A
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG11B110F2048GQ64-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG11B110F2048GQ64-A
Embedded - Microcontrollers EFM32GG11B110F2048GQ64-A
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG11B110F2048GQ64-A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG11B110F2048GQ64-A
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG11B110F2048GQ64-A
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG11B110F2048GQ64-A-ND EFM32GG11B110F2048GQ64-A EFM32GG11B110F2048GQ64-A EFM32GG11B110F2048GQ64-A EFM32GG11B110F2048GQ64-A
Product Name Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details