Silicon Labs Embedded - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B

Description
Manufacturer: Silicon Labs Win Source Part Number: 870197-EFM32GG11B520 F2048IM64-B Series: Giant Gecko S1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: EFM32GG11 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 870197-EFM32GG11B520 F2048IM64-B Series: Giant Gecko S1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: EFM32GG11 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM32GG11B520F2048IM64-B is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 core operating at up to 72 MHz. It offers 2048 kB of flash memory and 512 kB of RAM, making it suitable for applications requiring substantial memory resources. The device supports various communication interfaces, including a low-energy USB, 10/100 Ethernet MAC, and dual CAN bus controllers, enhancing its connectivity options. Designed for energy efficiency, the microcontroller operates at 80 µA/MHz in active mode and has a deep sleep current of just 2.1 µA, making it ideal for battery-powered applications. It includes a robust cryptographic hardware engine supporting AES, ECC, SHA, and a True Random Number Generator, which adds a layer of security for sensitive applications. The EFM32GG11B520F2048IM64-B also features advanced peripherals such as a capacitive sensing interface, a low-energy LCD controller, and multiple timers and counters, providing flexibility for various project requirements. The device is available in a QFN64 package and operates within a temperature range of -40 °C to +125 °C, making it suitable for both standard and extended temperature applications. Overall, this microcontroller is well-suited for smart energy meters, industrial automation, home automation, wearables, and IoT devices, offering a balance of performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The EFM32GG11B520F2048IM64-B is a microcontroller from the EFM32 Giant Gecko Series 1, featuring a 32-bit ARM Cortex-M4 core operating at up to 72 MHz. It offers 2048 kB of flash memory and 512 kB of RAM, making it suitable for applications requiring substantial memory resources. The device supports various communication interfaces, including a low-energy USB, 10/100 Ethernet MAC, and dual CAN bus controllers, enhancing its connectivity options. Designed for energy efficiency, the microcontroller operates at 80 µA/MHz in active mode and has a deep sleep current of just 2.1 µA, making it ideal for battery-powered applications. It includes a robust cryptographic hardware engine supporting AES, ECC, SHA, and a True Random Number Generator, which adds a layer of security for sensitive applications. The EFM32GG11B520F2048IM64-B also features advanced peripherals such as a capacitive sensing interface, a low-energy LCD controller, and multiple timers and counters, providing flexibility for various project requirements. The device is available in a QFN64 package and operates within a temperature range of -40 °C to +125 °C, making it suitable for both standard and extended temperature applications. Overall, this microcontroller is well-suited for smart energy meters, industrial automation, home automation, wearables, and IoT devices, offering a balance of performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B - 870197-EFM32GG11B520F2048IM64-B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B
870197-EFM32GG11B520F2048IM64-B
Embedded - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B 870197-EFM32GG11B520F2048IM64-B
Manufacturer: Silicon Labs Win Source Part Number: 870197-EFM32GG11B520 F2048IM64-B Series: Giant Gecko S1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b SAR; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.8V Family Name: EFM32GG11 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870197-EFM32GG11B520F2048IM64-B
Series: Giant Gecko S1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.8V
Family Name: EFM32GG11
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - EFM32GG11B520F2048IM64-B-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32GG11B520F2048IM64-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG11B520F2048IM64-B
Embedded Microcontroller MCU 685-EFM32GG11B520F2048IM64-B
RISC Microcontroller, Product overview: EFM32GG11B520F2048IM 64-B from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG11B520F20 48IM64-B can be used for catalog matching and distributor lookup.

RISC Microcontroller, Product overview: EFM32GG11B520F2048IM64-B from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG11B520F2048IM64-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32GG11B520F2048IM64-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG11B520F2048IM64-B
Embedded - Microcontrollers EFM32GG11B520F2048IM64-B
IC MCU 32BIT 2MB FLASH 64QFN

IC MCU 32BIT 2MB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG11B520F2048IM64-B
ARM Microcontrollers - MCU EFM32GG11B520F2048IM64-B
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG11B520F2048IM64-B
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG11B520F2048IM64-B
IC MCU 32BIT 2MB FLASH 64QFN

IC MCU 32BIT 2MB FLASH 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 870197-EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B-ND 685-EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B EFM32GG11B520F2048IM64-B
Product Name Embedded - Embedded - Microcontrollers - EFM32GG11B520F2048IM64-B Microcontrollers Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 50 MHz 72 MHz 72 MHz
RAM 2000 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.8 volts 1.8 to 3.8 volts 1.8 to ? volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details