IC MCU 16BIT 256KB FLASH 120TQFP Product overview: DF2215UTE16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2215UTE16V can be used for catalog matching and distributor lookup.
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775802-DF2215UTE16V
Series: H8 H8S/2200
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 16MHz
Package: 120-TQFP
Core Size: 16-Bit
Connectivity: SCI, SmartCard, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 6x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF2215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-TQFP (14x14)
Alternative Parts (Cross-Reference): LC88F83B0AUTF-2H; MB90F335APMC1-G-SPE1
Introduction Date: April 01, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 16BIT 256KB FLASH 120TQFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 120-TQFP
IC MCU 16BIT 256KB FLASH 120TQFP
H8S/2000 H8® H8S/2200 Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 120-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2215UTE16V | DF2215UTE16V-ND | 775802-DF2215UTE16V | DF2215UTE16V | DF2215UTE16V | DF2215UTE16V | DF2215UTE16V |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DF2215UTE16V | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Serial Interface | UART, USB | SCI; USB |