H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
IC MCU 32BIT ROMLESS 120LQFP
32-bit Microcontrollers - MCU MCU 3V 0K PB-Free 120-LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
IC MCU 32BIT ROMLESS 120LQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS61651CN50FPV-ND | DS61651CN50FPV | DS61651CN50FPV | DS61651CN50FPV | DS61651CN50FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |