ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-QFN (6x6)
ARM® Cortex®-M3 Gecko Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-QFN (6x6)
ARM Microcontrollers - MCU 16k Flash, 8k RAM, No AES
IC MCU 32BIT 16KB FLASH 32QFN
IC MCU 32BIT 16KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32G200F16G-E-QFN32-ND | EFM32G200F16G-E-QFN32 | EFM32G200F16G-E-QFN32 | EFM32G200F16G-E-QFN32 | EFM32G200F16G-E-QFN32 |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x12b; D/A 1x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 16 KB |