The EFM32GG11B420F2048GL
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)
RISC Microcontroller, Product overview: EFM32GG11B420F2048GL
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB USB LCD MCU
IC MCU 32BIT 2MB FLASH 120BGA
IC MCU 32BIT 2MB FLASH 120BGA
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 120-BGA (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-5530-ND | 685-EFM32GG11B420F2048GL120-B | EFM32GG11B420F2048GL120-B | EFM32GG11B420F2048GL120-B | EFM32GG11B420F2048GL120-B | EFM32GG11B420F2048GL120-B |
| Product Name | Microcontrollers | Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 72 MHz | 50 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 16x12b SAR; D/A 2x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | |||
| ROM | 2000 KB |