Silicon Labs Microcontrollers EFM32GG11B520F2048GQ64-B

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-5525-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5525-ND
Microcontrollers 336-5525-ND
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - EFM32GG11B520F2048GQ64-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG11B520F2048GQ64-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG11B520F2048GQ64-B
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG11B520F2048GQ64-B
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - EFM32GG11B520F2048GQ64-B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG11B520F2048GQ64-B
Embedded - Microcontrollers EFM32GG11B520F2048GQ64-B
IC MCU 32BIT 2MB FLASH 64TQFP

IC MCU 32BIT 2MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG11B520F2048GQ64-B
ARM Microcontrollers - MCU EFM32GG11B520F2048GQ64-B
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-5525-ND EFM32GG11B520F2048GQ64-B EFM32GG11B520F2048GQ64-B EFM32GG11B520F2048GQ64-B EFM32GG11B520F2048GQ64-B
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers