H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-free 48-LQFP
IC MCU 16BIT 16KB FLASH 48LQFP
IC MCU 16BIT 16KB FLASH 48LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36012GFXV-ND | DF36012GFXV | DF36012GFXV | DF36012GFXV | DF36012GFXV |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |