Silicon Labs Microcontrollers EFM32GG12B410F1024IL112-AR

Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32GG12B410F1024IL112-AR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG12B410F1024IL112-AR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG12B410F1024IL112-AR
Embedded - Microcontrollers EFM32GG12B410F1024IL112-AR
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet
Microcontrollers - EFM32GG12B410F1024IL112-AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M4 Giant Gecko S1 Microcontroller IC 32-Bit Single-Core 72MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG12B410F1024IL112-AR
ARM Microcontrollers - MCU EFM32GG12B410F1024IL112-AR
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB USB LCD MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB USB LCD MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG12B410F1024IL112-AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG12B410F1024IL112-AR
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG12B410F1024IL112-AR
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32GG12B410F1024IL112-AR-ND EFM32GG12B410F1024IL112-AR EFM32GG12B410F1024IL112-AR EFM32GG12B410F1024IL112-AR EFM32GG12B410F1024IL112-AR
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details