H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 145-LGA
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 512KB (512K x 8) FLASH 145-TFLGA (9x9)
IC MCU 16BIT 512KB FLSH 145TFLGA
IC MCU 16BIT 512KB FLSH 145TFLGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2378RVLP34V-ND | DF2378RVLP34V | DF2378RVLP34V | DF2378RVLP34V | DF2378RVLP34V |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 34 MHz | 34 MHz | 34 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 6x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |