IC MCU 16BIT 384KB FLASH 144LQFP
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free 144-LQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2374RVFQ34V | DF2374RVFQ34V | DF2374RVFQ34V |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 34 MHz | ||
| RAM | 32 KB |