Renesas Electronics Corporation 5V Embedded Microcontroller MCU DF39014GFXV

Description
IC MCU 32K FLASH 5V 48LQFP Product overview: DF39014GFXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF39014GFXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32K FLASH 5V 48LQFP Product overview: DF39014GFXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF39014GFXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Embedded Microcontroller MCU - 685-DF39014GFXV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Embedded Microcontroller MCU
685-DF39014GFXV
5V Embedded Microcontroller MCU 685-DF39014GFXV
IC MCU 32K FLASH 5V 48LQFP Product overview: DF39014GFXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF39014GFXV can be used for catalog matching and distributor lookup.

IC MCU 32K FLASH 5V 48LQFP Product overview: DF39014GFXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF39014GFXV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DF39014GFXV - 014146-DF39014GFXV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF39014GFXV
014146-DF39014GFXV
Embedded - Embedded - Microcontrollers - DF39014GFXV 014146-DF39014GFXV
Manufacturer: Renesas Electronics America Win Source Part Number: 014146-DF39014GFXV Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 014146-DF39014GFXV
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF39014GFXV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF39014GFXV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF39014GFXV
IC MCU 32K FLASH 5V 48LQFP

IC MCU 32K FLASH 5V 48LQFP

Supplier's Site
Embedded - Microcontrollers - DF39014GFXV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF39014GFXV
Embedded - Microcontrollers DF39014GFXV
IC MCU 32K FLASH 5V 48LQFP

IC MCU 32K FLASH 5V 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
DF39014GFXV
16-bit Microcontrollers - MCU DF39014GFXV
16-bit Microcontrollers - MCU MCU 3/5V 32K w/ POR/LVD Pb-free 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 32K w/ POR/LVD Pb-free 48LQFP

Buy Now
Microcontrollers - DF39014GFXV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF39014GFXV
Microcontrollers DF39014GFXV
- Microcontroller IC

- Microcontroller IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DF39014GFXV 014146-DF39014GFXV DF39014GFXV DF39014GFXV DF39014GFXV DF39014GFXV
Product Name 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF39014GFXV Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details