IC MCU 16BIT 256KB FLASH 144LQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2371RVFQ34V | DF2371RVFQ34V | DF2371RVFQ34V |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 34 MHz | ||
| RAM | 24 KB |